IGBT MODULE, 600V, 15A, DIP; Continuous Collector Current:15A; Power Dissipation:33.3W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 42M7936 |
| Product Name | Igbt Module, 600V, 15A, Dip; Continuous Collector Current Powerex |
| PD | 33300 milliwatts |