IGBT MODULE, 600V, 5A, DIP; Continuous Collector Current:5A; Power Dissipation:21.3W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 33M7348 |
| Product Name | Igbt Module, 600V, 5A, Dip; Continuous Collector Current Powerex |
| PD | 21300 milliwatts |