Powerex, Inc. Power Drivers - Modules - PS21961-4 PS21961-4

Description
Manufacturer: Powerex Inc. Win Source Part Number: 085587-PS21961-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Isolation Voltage: 1500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 25-PowerDIP Module (1.134", 28.80mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 085587-PS21961-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Isolation Voltage: 1500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 25-PowerDIP Module (1.134", 28.80mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21961-4 - 085587-PS21961-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21961-4
085587-PS21961-4
Power Drivers - Modules - PS21961-4 085587-PS21961-4
Manufacturer: Powerex Inc. Win Source Part Number: 085587-PS21961-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Isolation Voltage: 1500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 25-PowerDIP Module (1.134", 28.80mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 085587-PS21961-4
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 3A
Isolation Voltage: 1500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 25-PowerDIP Module (1.134", 28.80mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 085587-PS21961-4
Product Name Power Drivers - Modules - PS21961-4
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT1402IUQ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 37 volts
View Details
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details