Manufacturer: Powerex Inc.
Win Source Part Number: 280700-PS21661-FR
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 3A
Voltage - Isolation: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Package: 35-PowerSIP Module, 29 Leads
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 280700-PS21661-FR |
| Product Name | Power Drivers - Modules - PS21661-FR |