Allegro MicroSystems Inc. Integrated Circuits (ICs) - PMIC - Gate Drivers A4927KLPTR-T

Description
Win Source Part Number: 960072-A4927KLPTR-T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Voltage - Supply: 5.5V ~ 50V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DRV8703QRHBRQ1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1874-1,620-1874- 2,620-1874-6 Base Product Number: A4927
Request a Quote Datasheet
Description
Win Source Part Number: 960072-A4927KLPTR-T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Voltage - Supply: 5.5V ~ 50V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DRV8703QRHBRQ1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1874-1,620-1874- 2,620-1874-6 Base Product Number: A4927
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 960072-A4927KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
960072-A4927KLPTR-T
Integrated Circuits (ICs) - PMIC - Gate Drivers 960072-A4927KLPTR-T
Win Source Part Number: 960072-A4927KLPTR-T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Voltage - Supply: 5.5V ~ 50V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DRV8703QRHBRQ1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1874-1,620-1874- 2,620-1874-6 Base Product Number: A4927

Win Source Part Number: 960072-A4927KLPTR-T
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Voltage - Supply: 5.5V ~ 50V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DRV8703QRHBRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1874-1,620-1874-2,620-1874-6
Base Product Number: A4927

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-A4927KLPTR-T
Gate Driver IC 730-A4927KLPTR-T
Half Bridge Based MOSFET Driver, Product overview: A4927KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4927KLPTR-T can be used for catalog matching and distributor lookup.

Half Bridge Based MOSFET Driver, Product overview: A4927KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4927KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 620-1874-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1874-2-ND
Gate Drivers 620-1874-2-ND
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Buy Now Datasheet
Gate Drivers - A4927KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
A4927KLPTR-T
Gate Drivers A4927KLPTR-T
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - A4927KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
A4927KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers A4927KLPTR-T
IC GATE DRVR HALF-BRIDGE 24TSSOP

IC GATE DRVR HALF-BRIDGE 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 960072-A4927KLPTR-T 730-A4927KLPTR-T 620-1874-2-ND A4927KLPTR-T A4927KLPTR-T
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Supply Voltage 5.5 to 50 volts 5.5 to ? volts 5.5 to 50 volts 5.5 to 50 volts 50 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - SI8230AD-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers
Clock Buffers, Drivers - CDCLVD1216RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74HCT1G126GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details