Powerex, Inc. Power Drivers - Modules - PS21563-P PS21563-P

Description
Manufacturer: Powerex Inc. Win Source Part Number: 062044-PS21563-P Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 35-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 9
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 062044-PS21563-P Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 35-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21563-P - 062044-PS21563-P - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21563-P
062044-PS21563-P
Power Drivers - Modules - PS21563-P 062044-PS21563-P
Manufacturer: Powerex Inc. Win Source Part Number: 062044-PS21563-P Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 35-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 9

Manufacturer: Powerex Inc.
Win Source Part Number: 062044-PS21563-P
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Isolation Voltage: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 35-PowerDIP Module (1.370", 34.80mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 062044-PS21563-P
Product Name Power Drivers - Modules - PS21563-P
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53365-B-GT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557EB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Bulk; Bulk; Other
View Details
2 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details