Powerex, Inc. Power Drivers - Modules - PS21267-AP PS21267-AP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210236-PS21267-AP Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210236-PS21267-AP Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21267-AP - 210236-PS21267-AP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21267-AP
210236-PS21267-AP
Power Drivers - Modules - PS21267-AP 210236-PS21267-AP
Manufacturer: Powerex Inc. Win Source Part Number: 210236-PS21267-AP Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 210236-PS21267-AP
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Isolation Voltage: 2500VDC
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 26-PowerDIP Module (1.370", 34.80mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210236-PS21267-AP
Product Name Power Drivers - Modules - PS21267-AP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
5.7KV Gate Driver IC - 906-1EDI3033ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 5.5 volts
Rise Time 55 ns
View Details
3 suppliers
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details