IGBT MODULE, 600V, 20A, DIP; Continuous Collector Current:20A; Power Dissipation:51.2W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 03M9734 |
| Product Name | Igbt Module, 600V, 20A, Dip; Continuous Collector Current Powerex |
| PD | 51200 milliwatts |