PS12012-A is a 3-phase intelligent power module integrating IGBTs and diodes for motor control applications up to 0.2kW at 400V AC. It is packaged in a flat-base insulated case with dimensions of 80.5mm x 57.87mm x 13mm and includes built-in protection features such as short-circuit, under-voltage, over-temperature, and shoot-through interlock. The module supports a continuous output current of 1.2A RMS and 1.8A RMS for 1 minute at 150% overload, with a maximum collector-emitter voltage of 1200V and a junction temperature range of -20°C to +125°C. It features an integrated 5V CMOS/TTL-compatible input interface, fault outputs (FO1, FO2, FO3), and an analogue current feedback output. The device meets isolation standards of 2500 Vrms for 1 minute and operates with a PWM frequency of up to 15 kHz. Thermal resistance from junction to case is 3.0°C/W for IGBTs and 7.3°C/W for free-wheeling diodes.
MOD IPM 3PHASE IGBT 1200V 5A Product overview: PS12012-A from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 5A. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 1200V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-PS12012-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 296-PS12012-A |
| Product Name | 1200V 5A IGBT Transistor |
| Package Type | Bulk |