Powerex, Inc. MOD IPM 3PHASE IGBT 600V 50A PS11037

Description
MOD IPM 3PHASE IGBT 600V 50A
Description
MOD IPM 3PHASE IGBT 600V 50A

Suppliers

Company
Product
Description
Supplier Links
MOD IPM 3PHASE IGBT 600V 50A - 614-PS11037 - Utmel Electronic Limited
Hong Kong, China
MOD IPM 3PHASE IGBT 600V 50A
614-PS11037
MOD IPM 3PHASE IGBT 600V 50A 614-PS11037
MOD IPM 3PHASE IGBT 600V 50A

MOD IPM 3PHASE IGBT 600V 50A

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 614-PS11037
Product Name MOD IPM 3PHASE IGBT 600V 50A
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - HGTG27N60C3R - 873543-HGTG27N60C3R - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGZ50N65WE - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
IGBTs - 2074965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 300 amps
Package Type Module
View Details