Powerex, Inc. Power Drivers - Modules - PS11015 PS11015

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239383-PS11015 Type: IGBT Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PS11015 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com RoHS State: Request Verification Introduction Date: January 25, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239383-PS11015 Type: IGBT Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PS11015 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com RoHS State: Request Verification Introduction Date: January 25, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS11015 - 1239383-PS11015 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS11015
1239383-PS11015
Power Drivers - Modules - PS11015 1239383-PS11015
Manufacturer: Powerex Inc. Win Source Part Number: 1239383-PS11015 Type: IGBT Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PS11015 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com RoHS State: Request Verification Introduction Date: January 25, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2

Manufacturer: Powerex Inc.
Win Source Part Number: 1239383-PS11015
Type: IGBT
Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PS11015
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
RoHS State: Request Verification
Introduction Date: January 25, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1239383-PS11015
Product Name Power Drivers - Modules - PS11015
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1ED3251MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 9 amps
Supply Voltage 3.1 to 17 volts
View Details
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details