The PS11012 is an Application Specific Intelligent Power Module integrating a 3-phase IGBT inverter bridge, converter bridge, and dynamic braking circuit for motor control applications up to 0.2kW/AC200V. It is packaged in a flat-base insulated module with a 40-pin configuration and measures 45.72mm by 62mm. The module supports a maximum supply voltage of 450V DC, with a peak switching voltage rating of 600V. Each inverter IGBT can handle 4A continuous collector current and 8A peak, with an inverter output current rating of 1.5A RMS (2.25A RMS for 1 minute at 150% load). Junction temperature ranges from -20°C to 125°C, with a case operating temperature range of -20°C to 100°C. It includes integrated protection functions such as short circuit, under voltage, over temperature, and fault output signaling. The module meets isolation voltage requirements of 2500 Vrms for 1 minute and is qualified for industrial motor control environments.
MOD IPM 3PHASE IGBT 600V 4A Product overview: PS11012 from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-PS11012 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 296-PS11012 |
| Product Name | 600V 4A IGBT Transistor |
| Package Type | Bulk |