IGBT MODULE, 1.2KV, 800A; Continuous Collector Current:800A; Power Dissipation:4.63kW; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16F8716 |
| Product Name | Igbt Module, 1.2Kv, 800A; Continuous Collector Current Powerex |
| PD | 4.63E6 milliwatts |