IGBT MODULE, 600V, 50A; Continuous Collector Current:50A; Power Dissipation:101W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 73K1978 |
| Product Name | Igbt Module, 600V, 50A; Continuous Collector Current Powerex |
| PD | 101000 milliwatts |