Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50B4LB060

Description
Win Source Part Number: 1383191-PM50B4LB060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: H-Bridge Current: 50 A Voltage - Isolation: 2500VDC Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383191-PM50B4LB060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: H-Bridge Current: 50 A Voltage - Isolation: 2500VDC Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1383191-PM50B4LB060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1383191-PM50B4LB060
Discrete Semiconductor Products - Power Driver Modules 1383191-PM50B4LB060
Win Source Part Number: 1383191-PM50B4LB060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: H-Bridge Current: 50 A Voltage - Isolation: 2500VDC Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1383191-PM50B4LB060
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Configuration: H-Bridge
Current: 50 A
Voltage - Isolation: 2500VDC
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8504.40.9580
Mfr: Powerex Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1383191-PM50B4LB060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV102T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details