IGBT Module; Continuous Collector Current:50A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:168W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 79R2145 |
| Product Name | Igbt Module; Continuous Collector Current Powerex |
| PD | 168000 milliwatts |