Powerex, Inc. Power Drivers - Modules - PM450CLA120 PM450CLA120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210176-PM450CLA120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 450A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210176-PM450CLA120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 450A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM450CLA120 - 210176-PM450CLA120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM450CLA120
210176-PM450CLA120
Power Drivers - Modules - PM450CLA120 210176-PM450CLA120
Manufacturer: Powerex Inc. Win Source Part Number: 210176-PM450CLA120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 450A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Powerex Inc.
Win Source Part Number: 210176-PM450CLA120
Type: IGBT
Voltage: 1200V
Configuration: 3 Phase
Current: 450A
Isolation Voltage: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: Power Module
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210176-PM450CLA120
Product Name Power Drivers - Modules - PM450CLA120
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-A00221-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - NCR321UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details