Powerex, Inc. Power Drivers - Modules - PM300CLA060 PM300CLA060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 930712-PM300CLA060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 930712-PM300CLA060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM300CLA060 - 930712-PM300CLA060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM300CLA060
930712-PM300CLA060
Power Drivers - Modules - PM300CLA060 930712-PM300CLA060
Manufacturer: Powerex Inc. Win Source Part Number: 930712-PM300CLA060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580

Manufacturer: Powerex Inc.
Win Source Part Number: 930712-PM300CLA060
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 930712-PM300CLA060
Product Name Power Drivers - Modules - PM300CLA060
Unlock Full Specs
to access all available technical data

Similar Products

 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53308-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 74AHCT244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details