Infineon Technologies AG 4.5KV Gate Driver IC 1ED020I12F2XUMA1

Description
DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12F2XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12F2XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5KV Gate Driver IC - 906-1ED020I12F2XUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5KV Gate Driver IC
906-1ED020I12F2XUMA1
4.5KV Gate Driver IC 906-1ED020I12F2XUMA1
DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12F2XUMA1 can be used for catalog matching and distributor lookup.

DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12F2XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - 1ED020I12F2XUMA1 - 142674-1ED020I12F2XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1ED020I12F2XUMA1
142674-1ED020I12F2XUMA1
PMIC - PMIC - Gate Drivers - 1ED020I12F2XUMA1 142674-1ED020I12F2XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 142674-1ED020I12F2XU MA1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-16-15 Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 30ns, 50ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 142674-1ED020I12F2XUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-16-15
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 30ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
1ED020I12F2XUMA1
Gate Drivers 1ED020I12F2XUMA1
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet
Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon - 81Y4463 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon
81Y4463
Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon 81Y4463
IGBT DRIVER, -40 TO 105DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, SiC MOSFET; No. of Pins:16Pins; IC Case / Package:DSO; Input Type:Inverting, Non-Inverting; Source Current:- RoHS Compliant: Yes

IGBT DRIVER, -40 TO 105DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, SiC MOSFET; No. of Pins:16Pins; IC Case / Package:DSO; Input Type:Inverting, Non-Inverting; Source Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
1ED020I12F2XUMA1
Isolators - Isolators - Gate Drivers 1ED020I12F2XUMA1
DGT ISO 4.5KV 1CH GT DVR DSO16

DGT ISO 4.5KV 1CH GT DVR DSO16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-1ED020I12F2XUMA1 142674-1ED020I12F2XUMA1 1ED020I12F2XUMA1 81Y4463 1ED020I12F2XUMA1
Product Name 4.5KV Gate Driver IC PMIC - PMIC - Gate Drivers - 1ED020I12F2XUMA1 Gate Drivers Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon Isolators - Isolators - Gate Drivers
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts 4.5 to 5.5 volts
Rise Time 30 ns 30 ns
Fall Time 350 ns 50 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512EETTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74LVC2G126DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details