Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM15RSH120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1324928-PM15RSH120 Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Bulk Type: IGBT Voltage: 1.2 kV Standard Package: 2 Mounting: Chassis Mount Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Case / Package: Power Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1324928-PM15RSH120 Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Bulk Type: IGBT Voltage: 1.2 kV Standard Package: 2 Mounting: Chassis Mount Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Case / Package: Power Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1324928-PM15RSH120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1324928-PM15RSH120
Discrete Semiconductor Products - Power Driver Modules 1324928-PM15RSH120
Manufacturer: Powerex Inc. Win Source Part Number: 1324928-PM15RSH120 Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Bulk Type: IGBT Voltage: 1.2 kV Standard Package: 2 Mounting: Chassis Mount Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Case / Package: Power Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Powerex Inc.
Win Source Part Number: 1324928-PM15RSH120
Category: Discrete Semiconductor Products>Power Driver Modules
Packaging: Bulk
Type: IGBT
Voltage: 1.2 kV
Standard Package: 2
Mounting: Chassis Mount
Configuration: 3 Phase
Current: 15 A
Voltage - Isolation: 2500Vrms
Case / Package: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1324928-PM15RSH120
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type Power Module
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details