Powerex, Inc. Ipm, 600V, 15A, Intellimod; Continuous Collector Current Powerex PM15CSJ060

Description
IPM, 600V, 15A, INTELLIMOD; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:600V; Power Dissipation:43W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No
Description
IPM, 600V, 15A, INTELLIMOD; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:600V; Power Dissipation:43W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ipm, 600V, 15A, Intellimod; Continuous Collector Current Powerex - 09B3393 - Newark, An Avnet Company
Chicago, IL, United States
Ipm, 600V, 15A, Intellimod; Continuous Collector Current Powerex
09B3393
Ipm, 600V, 15A, Intellimod; Continuous Collector Current Powerex 09B3393
IPM, 600V, 15A, INTELLIMOD; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:600V; Power Dissipation:43W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No

IPM, 600V, 15A, INTELLIMOD; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:600V; Power Dissipation:43W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 09B3393
Product Name Ipm, 600V, 15A, Intellimod; Continuous Collector Current Powerex
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
7 suppliers
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers