Win Source Part Number: 1356368-PM150CL1A060
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500Vrms
Type: IGBT
Current: 150 A
Voltage: 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1356368-PM150CL1A060 |
| Product Name | Discrete Semiconductor Products - Power Driver Modules |