Powerex, Inc. Power Drivers - Modules - MIG600J2CMB1W MIG600J2CMB1W

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1223485-MIG600J2CMB1 W Type: IGBT Voltage: 600V Configuration: Half Bridge Current: 600A Voltage - Isolation: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: Power Module Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1223485-MIG600J2CMB1 W Type: IGBT Voltage: 600V Configuration: Half Bridge Current: 600A Voltage - Isolation: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: Power Module Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - MIG600J2CMB1W - 1223485-MIG600J2CMB1W - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - MIG600J2CMB1W
1223485-MIG600J2CMB1W
Power Drivers - Modules - MIG600J2CMB1W 1223485-MIG600J2CMB1W
Manufacturer: Powerex Inc. Win Source Part Number: 1223485-MIG600J2CMB1 W Type: IGBT Voltage: 600V Configuration: Half Bridge Current: 600A Voltage - Isolation: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: Power Module Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Powerex Inc.
Win Source Part Number: 1223485-MIG600J2CMB1W
Type: IGBT
Voltage: 600V
Configuration: Half Bridge
Current: 600A
Voltage - Isolation: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Manufacturer Package: Power Module
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1223485-MIG600J2CMB1W
Product Name Power Drivers - Modules - MIG600J2CMB1W
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8503EECTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0250 amps
View Details
Power - Gate Driver ICs - High Side Drivers - 1EDL8011 - 1EDL8011 - Infineon Technologies AG
Specs
Driver Type High-side
Supply Voltage 8 to 125 volts
Package Type PG-DSO-8
View Details
 - 74AHC2G126DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details