Powerex, Inc. 600V 800A 2900W IGBT Transistor MG800J2YS50A

Description
IGBT MOD 600V 800A 2900W Product overview: MG800J2YS50A from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800A, 2900W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 800A, 2900W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MG800J2YS50A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 600V 800A 2900W Product overview: MG800J2YS50A from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800A, 2900W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 800A, 2900W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MG800J2YS50A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 800A 2900W IGBT Transistor - 297-MG800J2YS50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 800A 2900W IGBT Transistor
297-MG800J2YS50A
600V 800A 2900W IGBT Transistor 297-MG800J2YS50A
IGBT MOD 600V 800A 2900W Product overview: MG800J2YS50A from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800A, 2900W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 800A, 2900W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MG800J2YS50A can be used for catalog matching and distributor lookup.

IGBT MOD 600V 800A 2900W Product overview: MG800J2YS50A from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800A, 2900W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 800A, 2900W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MG800J2YS50A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - MG800J2YS50A - 926991-MG800J2YS50A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - MG800J2YS50A
926991-MG800J2YS50A
IGBTs - Modules - MG800J2YS50A 926991-MG800J2YS50A
Manufacturer: Powerex Inc. Win Source Part Number: 926991-MG800J2YS50A Series: IGBTMOD™ Operating Temperature Range: -20°C ~ 150°C (TJ) Features: IGBT Module - Half Bridge 600 V 800 A 2900 W Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 926991-MG800J2YS50A
Series: IGBTMOD™
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: IGBT Module - Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
MG800J2YS50A
Discrete Semiconductor Products - Transistors - IGBTs MG800J2YS50A
IGBT MOD 600V 800A 2900W

IGBT MOD 600V 800A 2900W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-MG800J2YS50A 926991-MG800J2YS50A MG800J2YS50A
Product Name 600V 800A 2900W IGBT Transistor IGBTs - Modules - MG800J2YS50A Discrete Semiconductor Products - Transistors - IGBTs
TJ -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data