IGBT MOD 1200V 300A 2800W
IGBT MOD CMPCT DUAL 1200V 300A
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG300Q2YS60A | 614-MG300Q2YS60A |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT MOD CMPCT DUAL 1200V 300A |
| Packing Method | Bulk; Bulk | |
| Polarity | N-Channel; N-CHANNEL | |
| Transistor Technology / Material | SILICON | |
| IC(max) | 300 amps |