POWEREX, INC.
MG150J7KS61 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Powerex, Inc.
Discrete Semiconductor Products - Transistors - IGBTs
MG150J7KS61
Description
IGBT MOD 600V 150A 750W
Description
IGBT MOD 600V 150A 750W
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
MG150J7KS61
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
MG150J7KS61 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
Package Type
Semitrans2
Number of units in IC
2
View Details
Fuji Electric Corp. of America
VCES
650 volts
IC(max)
40 amps
Switching Speed
20 kHz
View Details