Powerex, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers M81716FP

Description
Win Source Part Number: 1074498-M81716FP Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Voltage - Load: 4.5V ~ 17V Rds On (Typ): 7Ohm Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1074498-M81716FP Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Voltage - Load: 4.5V ~ 17V Rds On (Typ): 7Ohm Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1074498-M81716FP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1074498-M81716FP
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1074498-M81716FP
Win Source Part Number: 1074498-M81716FP Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Voltage - Load: 4.5V ~ 17V Rds On (Typ): 7Ohm Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc.

Win Source Part Number: 1074498-M81716FP
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 2
Voltage - Load: 4.5V ~ 17V
Rds On (Typ): 7Ohm
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Powerex Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1074498-M81716FP
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details