Powerex, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers M81708FP

Description
Win Source Part Number: 982525-M81708FP Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Bulk Applications: AC Loads, Bulbs, General Purpose Standard Package: 129 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Fault Protection: Shoot-Through Output Configuration: Half Bridge (2) Voltage - Load: 500V (Max) Rds On (Typ): 15Ohm LS, 35Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 200mA Voltage - Supply: 10V ~ 20V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 982525-M81708FP Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Bulk Applications: AC Loads, Bulbs, General Purpose Standard Package: 129 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Fault Protection: Shoot-Through Output Configuration: Half Bridge (2) Voltage - Load: 500V (Max) Rds On (Typ): 15Ohm LS, 35Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 200mA Voltage - Supply: 10V ~ 20V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 982525-M81708FP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
982525-M81708FP
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 982525-M81708FP
Win Source Part Number: 982525-M81708FP Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Bulk Applications: AC Loads, Bulbs, General Purpose Standard Package: 129 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Fault Protection: Shoot-Through Output Configuration: Half Bridge (2) Voltage - Load: 500V (Max) Rds On (Typ): 15Ohm LS, 35Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 200mA Voltage - Supply: 10V ~ 20V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Product Status: Obsolete

Win Source Part Number: 982525-M81708FP
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Bulk
Applications: AC Loads, Bulbs, General Purpose
Standard Package: 129
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (2)
Voltage - Load: 500V (Max)
Rds On (Typ): 15Ohm LS, 35Ohm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 200mA
Voltage - Supply: 10V ~ 20V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -20°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Powerex Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 982525-M81708FP
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907831P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details