Powerex, Inc. Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex M57962L

Description
IGBT GATE DRIVER, 5A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes
Datasheet
Description
IGBT GATE DRIVER, 5A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex - 73K1974 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex
73K1974
Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex 73K1974
IGBT GATE DRIVER, 5A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes

IGBT GATE DRIVER, 5A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 73K1974
Product Name Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex
Supply Voltage 14 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53321-B-GQR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details