Powerex, Inc. DC DC Converters M57140-01

Description
Isolated Module DC DC Converter 4 Output 15V 15V 15V 100mA, 30mA, 30mA 18V - 22V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 4 Output 15V 15V 15V 100mA, 30mA, 30mA 18V - 22V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - M57140-01-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
M57140-01-ND
DC DC Converters M57140-01-ND
Isolated Module DC DC Converter 4 Output 15V 15V 15V 100mA, 30mA, 30mA 18V - 22V Input

Isolated Module DC DC Converter 4 Output 15V 15V 15V 100mA, 30mA, 30mA 18V - 22V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - M57140-01
1210802-M57140-01
Power Supplies Board Mount DCDC Converters - M57140-01 1210802-M57140-01
Manufacturer: Powerex Inc. Win Source Part Number: 1210802-M57140-01 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 2.5kV Number of Outputs: 4 Voltage - Output 1: 15V Voltage - Output 2: 15V Voltage - Output 3: 15V Efficiency: 70% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 75°C Manufacturer Homepage: www.mitsubishichips. com Manufacturer Package: 14-DIP Module Current - Output (Maximum): 100mA, 30mA, 30mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 3W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 22V

Manufacturer: Powerex Inc.
Win Source Part Number: 1210802-M57140-01
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 2.5kV
Number of Outputs: 4
Voltage - Output 1: 15V
Voltage - Output 2: 15V
Voltage - Output 3: 15V
Efficiency: 70%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 75°C
Manufacturer Homepage: www.mitsubishichips.com
Manufacturer Package: 14-DIP Module
Current - Output (Maximum): 100mA, 30mA, 30mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 3W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 22V

Buy Now
Power Supplies - Board Mount - DC DC Converters - M57140-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
M57140-01
Power Supplies - Board Mount - DC DC Converters M57140-01
DC DC CONVERTER 15V 15V 15V 3W

DC DC CONVERTER 15V 15V 15V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 4 O/p, 3W, 33Ma110Ma, 15V; Power Supply Approvals Powerex - 73K1971 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 4 O/p, 3W, 33Ma110Ma, 15V; Power Supply Approvals Powerex
73K1971
Dc-Dc Converter, Iso Pol, 4 O/p, 3W, 33Ma110Ma, 15V; Power Supply Approvals Powerex 73K1971
DC-DC CONVERTER, ISO POL, 4 O/P, 3W, 33mA110mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:4 Output; Output Voltage - Output 1:15V; Output Current - Output 1:30mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 4 O/P, 3W, 33mA110mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:4 Output; Output Voltage - Output 1:15V; Output Current - Output 1:30mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number M57140-01-ND 1210802-M57140-01 M57140-01 73K1971
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - M57140-01 Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 4 O/p, 3W, 33Ma110Ma, 15V; Power Supply Approvals Powerex
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 75 C (14 to 167 F) -10 to 75 C (14 to 167 F)
DC Output Current 0.0300 to 0.1000 amps 0.0300 amps
DC Input Voltage 18.0 to 22.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers