Powerex, Inc. Thyristor Diode Module 430A, 2.2Kv; Scr Module Type Powerex LD422243

Description
THYRISTOR DIODE MODULE 430A, 2.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:800A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 430A, 2.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:800A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 430A, 2.2Kv; Scr Module Type Powerex - 32H5683 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 430A, 2.2Kv; Scr Module Type Powerex
32H5683
Thyristor Diode Module 430A, 2.2Kv; Scr Module Type Powerex 32H5683
THYRISTOR DIODE MODULE 430A, 2.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:800A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 430A, 2.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:800A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - LD422243 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
LD422243
Discrete Semiconductor Products - Thyristors - SCRs - Modules LD422243
SCR MOD ISO DUAL 2200V 430A

SCR MOD ISO DUAL 2200V 430A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 32H5683 LD422243
Product Name Thyristor Diode Module 430A, 2.2Kv; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type POW-R-BLOKTM Module
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010021 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCR Modules - T390N12TOF - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details