Manufacturer: Powerex Inc.
Win Source Part Number: 915699-CP30TD1-12A
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: IGBT Module - Three Phase Inverter with Brake 600 V 30 A 114 W Through Hole
Package: Bulk
Package: 26-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MODULE 600V 30A 114W Product overview: CP30TD1-12A from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 114W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 30A, 114W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CP30TD1-12A can be used for catalog matching and distributor lookup.
IGBT MODULE 600V 30A 114W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 915699-CP30TD1-12A | 297-CP30TD1-12A | CP30TD1-12A |
| Product Name | IGBTs - Modules - CP30TD1-12A | 600V 30A 114W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |