Manufacturer: Powerex Inc.
Win Source Part Number: 915690-CP15TD1-24A
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: IGBT Module - Three Phase Inverter with Brake 1200 V 15 A 113 W Through Hole
Package: Bulk
Package: 26-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MODULE 1200V 15A 113W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 915690-CP15TD1-24A | CP15TD1-24A |
| Product Name | IGBTs - Modules - CP15TD1-24A | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -20 to 150 C (-4 to 302 F) |