Manufacturer: Powerex Inc.
Win Source Part Number: 915686-CP10TD1-24A
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: IGBT Module - Three Phase Inverter with Brake 1200 V 10 A 96 W Through Hole
Package: Bulk
Package: 26-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 7
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MODULE 1200V 10A 96W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 915686-CP10TD1-24A | CP10TD1-24A | CP10TD1-24A |
| Product Name | IGBTs - Modules - CP10TD1-24A | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| TJ | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |