Powerex, Inc. Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules CM75TL-24NF

Description
Win Source Part Number: 1348123-CM75TL-24NF Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: IGBTMOD™ Package: Bulk Standard Package: 1 Power - Max: 520 W Configuration: Three Phase Inverter Input: Standard Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 1 mA NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 11.5 nF @ 10 V
Request a Quote Datasheet
Description
Win Source Part Number: 1348123-CM75TL-24NF Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: IGBTMOD™ Package: Bulk Standard Package: 1 Power - Max: 520 W Configuration: Three Phase Inverter Input: Standard Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 1 mA NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 11.5 nF @ 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1348123-CM75TL-24NF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1348123-CM75TL-24NF
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1348123-CM75TL-24NF
Win Source Part Number: 1348123-CM75TL-24NF Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: IGBTMOD™ Package: Bulk Standard Package: 1 Power - Max: 520 W Configuration: Three Phase Inverter Input: Standard Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 1 mA NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 11.5 nF @ 10 V

Win Source Part Number: 1348123-CM75TL-24NF
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Series: IGBTMOD™
Package: Bulk
Standard Package: 1
Power - Max: 520 W
Configuration: Three Phase Inverter
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 1 mA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Current - Collector (Ic) (Max): 75 A
Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 75A
Input Capacitance (Cies) @ Vce: 11.5 nF @ 10 V

Buy Now Datasheet
1200V 75A 520W IGBT Transistor - 297-CM75TL-24NF - ERSAELECTRONICS PTE. LTD.
Singapore
1200V 75A 520W IGBT Transistor
297-CM75TL-24NF
1200V 75A 520W IGBT Transistor 297-CM75TL-24NF
IGBT MOD 1200V 75A 520W Product overview: CM75TL-24NF from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 520W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM75TL-24NF can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 75A 520W Product overview: CM75TL-24NF from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 520W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM75TL-24NF can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM75TL-24NF
Discrete Semiconductor Products - Transistors - IGBTs CM75TL-24NF
IGBT MOD 1200V 75A 520W

IGBT MOD 1200V 75A 520W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1348123-CM75TL-24NF 297-CM75TL-24NF CM75TL-24NF
Product Name Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1200V 75A 520W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data