POWEREX, INC.
CM75E3U-24H -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Powerex, Inc.
Discrete Semiconductor Products - Transistors - IGBTs
CM75E3U-24H
Description
IGBT MOD 1200V 75A 600W
Description
IGBT MOD 1200V 75A 600W
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
CM75E3U-24H
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
CM75E3U-24H |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
VCES
650 volts
IC(max)
50 amps
Switching Speed
20 kHz
View Details