Powerex, Inc. 600V 75A 290W IGBT Transistor CM75DU-12F

Description
IGBT MODULE 600V 75A 290W Product overview: CM75DU-12F from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM75DU-12F can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT MODULE 600V 75A 290W Product overview: CM75DU-12F from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM75DU-12F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 290W IGBT Transistor
297-CM75DU-12F
600V 75A 290W IGBT Transistor 297-CM75DU-12F
IGBT MODULE 600V 75A 290W Product overview: CM75DU-12F from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM75DU-12F can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 75A 290W Product overview: CM75DU-12F from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM75DU-12F can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - CM75DU-12F - 1162205-CM75DU-12F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CM75DU-12F
1162205-CM75DU-12F
IGBTs - Modules - CM75DU-12F 1162205-CM75DU-12F
Manufacturer: Powerex Inc. Win Source Part Number: 1162205-CM75DU-12F Manufacturer Homepage: www.pwrx.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 1162205-CM75DU-12F
Manufacturer Homepage: www.pwrx.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - CM75DU-12F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM75DU-12F
Discrete Semiconductor Products - Transistors - IGBTs CM75DU-12F
IGBT MODULE 600V 75A 290W

IGBT MODULE 600V 75A 290W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CM75DU-12F 1162205-CM75DU-12F CM75DU-12F
Product Name 600V 75A 290W IGBT Transistor IGBTs - Modules - CM75DU-12F Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data