Win Source Part Number: 1052548-CM600DU-24NF
Category: Discrete Semiconductor Products>Transistors
Series: IGBTMOD™
Package: Bulk
Standard Package: 1
Power - Max: 1550 W
Configuration: Half Bridge
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 600 A
Vce(on) (Max) @ Vge, Ic: 6.5V @ 15V, 600A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 95 nF @ 10 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CM600DU-24NFHCM600DU
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Other Names: 835-1144,CM600DU-24N
IGBT MOD 1200V 600A 1550W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1052548-CM600DU-24NFH | CM600DU-24NFH |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |