Manufacturer: Powerex Inc.
Win Source Part Number: 1162162-CM600DU-24F
Series: IGBTMOD
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Module
Mounting: Chassis Mount
Power - Max: 1540W
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 230nF @ 10V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: CM600DU-24F
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
Manufacturer Package: Module
Current - Collector (Ic) (Maximum): 600A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 2mA
Vce(on) (Maximum) @ Vge, Ic: 2.55V @ 15V, 600A
Introduction Date: December 02, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10
IGBT MOD 1200V 600A 1540W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162162-CM600DU-24F | CM600DU-24F | CM600DU-24F |
| Product Name | IGBTs - Modules - CM600DU-24F | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| VCES | 1200 volts |