Win Source Part Number: 1350374-CM600DU-12NF
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Series: IGBTMOD™
Package: Bulk
Standard Package: 10
Power - Max: 1130 W
Configuration: Half Bridge
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Cutoff (Max): 1 mA
NTC Thermistor: No
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Product Status: Obsolete
Current - Collector (Ic) (Max): 600 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 600A
Input Capacitance (Cies) @ Vce: 166 nF @ 10 V
IGBT MOD 600V 600A 1130W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1350374-CM600DU-12NFH | CM600DU-12NFH |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |