Win Source Part Number: 1026859-CM50TU-24F
Category: Discrete Semiconductor Products>Transistors
Series: IGBTMOD™
Package: Bulk
Standard Package: 1
Power - Max: 320 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 50 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 50A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 20 nF @ 10 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CM50TU-24FCM50TU24F;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
IGBT MOD 1200V 50A 320W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1026859-CM50TU-24F | CM50TU-24F |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |