Manufacturer: Powerex Inc.
Win Source Part Number: 846738-CM500HA-34A
Series: IGBTMOD™
Features: IGBT Module 1700 V 500 A 5000 W
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MOD 1700V 500A 5000W
IGBT MOD 1700V 500A 5000W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846738-CM500HA-34A | CM500HA-34A | CM500HA-34A |
| Product Name | IGBTs - Modules - CM500HA-34A | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | SOT3 | Module |