Powerex, Inc. IGBTs - Modules - CM450DX-24S1 CM450DX-24S1

Description
Manufacturer: Powerex Inc. Win Source Part Number: 846772-CM450DX-24S1 Features: IGBT Module 1200 V 450 A 2775 W Package: Tray Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 846772-CM450DX-24S1 Features: IGBT Module 1200 V 450 A 2775 W Package: Tray Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - CM450DX-24S1 - 846772-CM450DX-24S1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CM450DX-24S1
846772-CM450DX-24S1
IGBTs - Modules - CM450DX-24S1 846772-CM450DX-24S1
Manufacturer: Powerex Inc. Win Source Part Number: 846772-CM450DX-24S1 Features: IGBT Module 1200 V 450 A 2775 W Package: Tray Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 846772-CM450DX-24S1
Features: IGBT Module 1200 V 450 A 2775 W
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - CM450DX-24S1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM450DX-24S1
Discrete Semiconductor Products - Transistors - IGBTs CM450DX-24S1
IGBT MOD 1200V 450A 2775W

IGBT MOD 1200V 450A 2775W

Supplier's Site
POWEREX CM450DX-24S1IGBT, MODULE, N CHANNEL, 1.2KV, 450A - 614-CM450DX-24S1 - Utmel Electronic Limited
Hong Kong, China
POWEREX CM450DX-24S1IGBT, MODULE, N CHANNEL, 1.2KV, 450A
614-CM450DX-24S1
POWEREX CM450DX-24S1IGBT, MODULE, N CHANNEL, 1.2KV, 450A 614-CM450DX-24S1
POWEREX CM450DX-24S1IGBT, MODULE, N CHANNEL, 1.2KV, 450A

POWEREX CM450DX-24S1IGBT, MODULE, N CHANNEL, 1.2KV, 450A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846772-CM450DX-24S1 CM450DX-24S1 614-CM450DX-24S1
Product Name IGBTs - Modules - CM450DX-24S1 Discrete Semiconductor Products - Transistors - IGBTs POWEREX CM450DX-24S1IGBT, MODULE, N CHANNEL, 1.2KV, 450A
Package Type SOT3
Features IGBT Module 1200 V 450 A 2775 W
Packing Method Tray
VCE(on) 1.8 volts
Unlock Full Specs
to access all available technical data