Manufacturer: Powerex Inc.
Win Source Part Number: 1162138-CM400HA-24A
Manufacturer Homepage: www.pwrx.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IGBT MOD 1200V 400A 2350W
IGBT MOD 1200V 400A 2350W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162138-CM400HA-24A | CM400HA-24A | CM400HA-24A |
| Product Name | IGBTs - Modules - CM400HA-24A | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | SOT3 | Module |