Powerex, Inc. 1200V 400A 2100W IGBT Transistor CM400DU-24H

Description
IGBT MOD 1200V 400A 2100W Product overview: CM400DU-24H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 400A, 2100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 400A, 2100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM400DU-24H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 1200V 400A 2100W Product overview: CM400DU-24H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 400A, 2100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 400A, 2100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM400DU-24H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V 400A 2100W IGBT Transistor - 297-CM400DU-24H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 400A 2100W IGBT Transistor
297-CM400DU-24H
1200V 400A 2100W IGBT Transistor 297-CM400DU-24H
IGBT MOD 1200V 400A 2100W Product overview: CM400DU-24H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 400A, 2100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 400A, 2100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM400DU-24H can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 400A 2100W Product overview: CM400DU-24H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 400A, 2100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 400A, 2100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM400DU-24H can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - CM400DU-24H - 1162132-CM400DU-24H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CM400DU-24H
1162132-CM400DU-24H
IGBTs - Modules - CM400DU-24H 1162132-CM400DU-24H
Manufacturer: Powerex Inc. Win Source Part Number: 1162132-CM400DU-24H Series: IGBTMOD Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Module Mounting: Chassis Mount Power - Max: 2100W Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 60nF @ 10V NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: CM400DU-24H Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Manufacturer Package: Module Current - Collector (Ic) (Maximum): 400A Voltage - Collector Emitter Breakdown (Maximum): 1200V Current - Collector Cutoff (Maximum): 2mA Vce(on) (Maximum) @ Vge, Ic: 3.7V @ 15V, 400A Alternative Parts (Cross-Reference): FF300R12KT3_ E; FF300R12KE3; FF300R12KT3; Introduction Date: June 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 1162132-CM400DU-24H
Series: IGBTMOD
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Module
Mounting: Chassis Mount
Power - Max: 2100W
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 60nF @ 10V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: CM400DU-24H
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
Manufacturer Package: Module
Current - Collector (Ic) (Maximum): 400A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 2mA
Vce(on) (Maximum) @ Vge, Ic: 3.7V @ 15V, 400A
Alternative Parts (Cross-Reference): FF300R12KT3_ E; FF300R12KE3; FF300R12KT3;
Introduction Date: June 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM400DU-24H
Discrete Semiconductor Products - Transistors - IGBTs CM400DU-24H
IGBT MOD 1200V 400A 2100W

IGBT MOD 1200V 400A 2100W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CM400DU-24H 1162132-CM400DU-24H CM400DU-24H
Product Name 1200V 400A 2100W IGBT Transistor IGBTs - Modules - CM400DU-24H Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data