Manufacturer: Powerex Inc.
Win Source Part Number: 1162131-CM400DU-24F
Series: IGBTMOD
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Module
Mounting: Chassis Mount
Power - Max: 1100W
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 160nF @ 10V
NTC Thermistor: No
Family Name: CM400DU-24F
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
Manufacturer Package: Module
Current - Collector (Ic) (Maximum): 400A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 2mA
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 400A
Alternative Parts (Cross-Reference): SEMiX553GB128Ds; SEMiX503GB126HDs; CM450DX-24A;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IGBT MOD 1200V 400A 1100W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162131-CM400DU-24F | CM400DU-24F |
| Product Name | IGBTs - Modules - CM400DU-24F | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |