IGBT Module Single 1200V 300A 2270W Module
IGBT MOD 1200V 300A 2270W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 835-1139-ND | CM300EXS-24S |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |