Manufacturer: Powerex Inc.
Win Source Part Number: 202636-CM300DY-12H
Mounting: Chassis Mount
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 30nF @ 10V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: Module
Maximum Current Collector: 300A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 1mA
Maximum Power Dissipation: 1100W
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 300A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IGBT MOD 600V 300A 1100W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 202636-CM300DY-12H | CM300DY-12H |
| Product Name | IGBTs - Modules - CM300DY-12H | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.8 volts |