Manufacturer: Powerex Inc.
Win Source Part Number: 915573-CM300DX-24S
Series: IGBTMOD™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: IGBT Module - Half Bridge 1200 V 300 A 2270 W Chassis Mount Module
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MOD 1200V 300A 2270W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 915573-CM300DX-24S | CM300DX-24S |
| Product Name | IGBTs - Modules - CM300DX-24S | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) |