IGBT Module Single 1700V 200A 2000W Module
IGBT MOD 1700V 200A 2000W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 835-1140-ND | CM200EXS-34SA |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |